Status: | Production |
---|---|
Series: | AD9233 |
RoHS: | Compliant |
Chinese data sheet available |
1.8 V analog supply operation |
1.8 V to 3.3 V output supply |
DNL = ±0.15 LSB |
SFDR = 85 dBc to 70 MHz input |
Low power: 395 mW @ 125 MSPS |
Differential input with 650 MHz bandwidth |
On-chip voltage reference and sample-and-hold amplifier |
11-bit 140Msps device available (AD80141) |
Flexible analog input: 1 V p-p to 2 V p-p range |
Offset binary, Gray code, or twos complement data format |
Data output clock and clock duty cycle stabilizer |
Serial port control |
Built-in selectable digital test pattern generation |
Programmable clock and data alignment |
CONVERTER - ADC | Richardson RFPD |
1.8V 12Bit 80 Msps ADC | Analog Devices |
Where can I find additional details, specifications and documents for a AD9233BCPZ-80?
Additional datasheets, footprints and schematics for AD9233BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9233BCPZ-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9233BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9233BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9233BCPZ-80 fall under?
The AD9233BCPZ-80 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9233BCPZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9233BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9233BCPZ-80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9233BCPZ-80 have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD and Analog Devices have stock available or on a lead time for AD9233BCPZ-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9233BCPZ-80 often in real-time on the comparison pages.
What if I can't find stock of AD9233BCPZ-80?
You can fill out our help required form which you can use to request a quote for AD9233BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.