Status: | Production |
---|---|
Series: | AD9229 |
RoHS: | Compliant |
Four ADCs in one package |
Small footprint: 7 mm x 7 mm chip scale package |
Serial LVDS digital output data rates up to |
780 Mbps (ANSI-644) |
Data and Frame clock output provided |
SNR = 69.5 dB (to Nyquist) |
400 MHz full power analog bandwidth |
Power dissipation = 246 mW per ADC at |
50 MSPS |
Excellent Linearity: |
- DNL = ±0.3 LSB (typical) |
- INL = ±0.4 LSB (typical) |
1 V pp – 2 V pp input voltage range |
+3.0 V supply operation |
Power down mode |
Quad 12-Bit 50 MSPS, LVDS 3V A | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9229ABCPZ-50?
Additional datasheets, footprints and schematics for AD9229ABCPZ-50 are listed on our Part Details page. You can also find images and similar parts to AD9229ABCPZ-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9229ABCPZ-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9229ABCPZ-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9229ABCPZ-50 fall under?
The AD9229ABCPZ-50 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9229ABCPZ-50 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9229ABCPZ-50 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9229ABCPZ-50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9229ABCPZ-50 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9229ABCPZ-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9229ABCPZ-50 often in real-time on the comparison pages.
What if I can't find stock of AD9229ABCPZ-50?
You can fill out our help required form which you can use to request a quote for AD9229ABCPZ-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.