AD9224ARSZ Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9224
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$26.60


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$27.80
342
Buy Now
Logo for Analog Devices Analog Devices US$41.39
57
Buy Now
Logo for Newark Electronics Newark Electronics US$32.01
16
Buy Now
Logo for element14 element14 US$38.58
16
Buy Now
Logo for CoreStaff CoreStaff US$26.60
4
Buy Now
Logo for Richardson RFPD Richardson RFPD US$35.76
-
Buy Now
View Full Pricing & Stock Comparison

Features

Low Power Dissipation: 415 mW
Single +5 V Supply
No Missing Codes Guaranteed
DNL: ±0.33 LSB
On-Chip Sample-and-Hold Amplifier and Voltage Reference
SNR: 68.3 dB
SFDR: 81 dB
Out-of-Range Indicator
Straight Binary Output Data
28-Lead SSOP Package
Compatible with 3 V Logic

Alternative Descriptions

12-Bit 40 MSPS Monolithic ADC | Analog Devices
Adc, 12Bit, 40Msps, Ssop-28 | Newark Electronics
ADC, 12BIT, 40MSPS, SSOP-28 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9224ARSZ?

Additional datasheets, footprints and schematics for AD9224ARSZ are listed on our Part Details page. You can also find images and similar parts to AD9224ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9224ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9224ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9224ARSZ fall under?

The AD9224ARSZ is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9224ARSZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9224ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9224ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9224ARSZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9224ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9224ARSZ often in real-time on the comparison pages.

What if I can't find stock of AD9224ARSZ?

You can fill out our help required form which you can use to request a quote for AD9224ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay