Status: | Production |
---|---|
Series: | AD9223 |
RoHS: | Compliant |
Monolithic 12-Bit A/D Converter Product Family |
Family Members are: AD9221, AD9223, and AD9220 |
Flexible Sampling Rates: 1.5 MSPS, 3.0 MSPS, and 10 MSPS |
Low Power Dissipation: 59 mW, 100 mW, and 250 mW |
Single +5 V Supply |
Integral Nonlinearity Error: 0.5 LSB |
Differential Nonlinearity Error: 0.3 LSB |
Input Referred Noise: 0.09 LSB |
Complete On-Chip Sample-and-Hold Amplifier and Voltage Reference |
70 dB SNR and 86 dB SFDR |
Out-of-Range Indicator |
28-SOIC and 28-SSOP |
12-Bit, 1.5/3.0/10 MSPS ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9223ARZ?
Additional datasheets, footprints and schematics for AD9223ARZ are listed on our Part Details page. You can also find images and similar parts to AD9223ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9223ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9223ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9223ARZ fall under?
The AD9223ARZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9223ARZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9223ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9223ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9223ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for AD9223ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9223ARZ often in real-time on the comparison pages.
What if I can't find stock of AD9223ARZ?
You can fill out our help required form which you can use to request a quote for AD9223ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.