Status: | Production |
---|---|
Series: | AD9222 |
RoHS: | Compliant |
8 ADCs integrated into 1 package |
114 mW ADC power per channel at 65 MSPS |
SNR = 70 dB (to Nyquist) |
ENOB = 11.3 bits |
SFDR = 80 dBc |
Excellent linearity: |
- DNL = ±0.3 LSB (typical), |
- INL = ±0.4 LSB (typical) |
Serial LVDS (ANSI-644, default) |
Low power, reduced signal option (similar IEEE 1596.3) |
Data and frame clock outputs |
325 MHz full-power analog bandwidth |
2 V p-p input voltage range |
1.8 V supply operation |
Serial port control |
-Full-chip and individual-channel power-down modes |
-Flexible bit orientation |
-Built-in and custom digital test pattern generation |
-Programmable clock and data alignment |
-Programmable output resolution |
-Standby mode |
Octal 12 bit, 40 MSPS serial L | Analog Devices |
Adc, 12Bit, 40Msps, Lfcsp-Vq-Ep-64 | Newark Electronics |
ADC, 12BIT, 40MSPS, LFCSP-VQ-EP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9222ABCPZ-40?
Additional datasheets, footprints and schematics for AD9222ABCPZ-40 are listed on our Part Details page. You can also find images and similar parts to AD9222ABCPZ-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9222ABCPZ-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9222ABCPZ-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9222ABCPZ-40 fall under?
The AD9222ABCPZ-40 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9222ABCPZ-40 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9222ABCPZ-40 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9222ABCPZ-40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9222ABCPZ-40 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9222ABCPZ-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9222ABCPZ-40 often in real-time on the comparison pages.
What if I can't find stock of AD9222ABCPZ-40?
You can fill out our help required form which you can use to request a quote for AD9222ABCPZ-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.