Status: | Production |
---|---|
Series: | AD9220 |
RoHS: | Compliant |
Prices starting from US$9.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.07
|
244
in stock
|
Buy Now | |
element14
from US$15.78
|
244
in stock
|
Buy Now | |
Farnell
from US$14.78
|
244
in stock
|
Buy Now | |
Analog Devices
from US$9.94
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
39
in stock
|
Buy Now | |
Richardson RFPD
from US$14.04
|
-
|
Buy Now |
Monolithic 12-Bit A/D Converter Product Family |
Family Members are: AD9221, AD9223, and AD9220 |
Flexible Sampling Rates: 1.5 MSPS, 3.0 MSPS, and 10 MSPS |
Low Power Dissipation: 59 mW, 100 mW, and 250 mW |
Single +5 V Supply |
Integral Nonlinearity Error: 0.5 LSB |
Differential Nonlinearity Error: 0.3 LSB |
70 dB SNR and 86 dB SFDR |
Out-of-Range Indicator |
28-SOIC and 28-SSOP |
Adc, 12Bit, 10Msps, Soic-28 | Newark Electronics |
ADC, 12BIT, 10MSPS, SOIC-28 | element14 |
12-Bit, 10 MSPS Monolithic ADC | Analog Devices |
ADC,AD9220A 12bit 10MHz SOIC28 | RS |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9220ARZ?
Additional datasheets, footprints and schematics for AD9220ARZ are listed on our Part Details page. You can also find images and similar parts to AD9220ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9220ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9220ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9220ARZ fall under?
The AD9220ARZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9220ARZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9220ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9220ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9220ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD9220ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9220ARZ often in real-time on the comparison pages.
What if I can't find stock of AD9220ARZ?
You can fill out our help required form which you can use to request a quote for AD9220ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.