AD9218BSTZ-105 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9218
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9218 is a dual 10-bit monolithic sampling analog-to-digital converter with on-chip track-and-hold circuits. The product is low cost, low power, and is small and easy to use. The AD9218 operates at a 105 MSPS conversion rate with outstanding dynamic performance over its full operating range. Each channel can be operated independently.The ADC requires only a single 3.0 V (2.7 V to 3.6 V) power supply and a clock for full operation. No external reference or driver components are required for many

Where to Buy

Prices starting from US$26.30

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$26.30
56
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$42.08
30
in stock
Buy Now
Logo for element14
element14
from US$36.04
30
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Dual 10-bit, 40 MSPS, 65 MSPS, 80 MSPS, and 105 MSPS ADC
Low power: 275 mW at 105 MSPS per channel
On-chip reference and track-and-hold
300 MHz analog bandwidth each channel
SNR = 57 dB @ 41 MHz, Encode = 80 MSPS
1 V p-p or 2 V p-p analog input range each channel
3.0 V single-supply operation (2.7 V to 3.6 V)
Power-down mode for single-channel operation
Twos complement or offset binary output mode
Output data alignment mode
Pin compatible with the 8-bit AD9288
–75 dBc crosstalk between channels
AD9218-EP Supports Defense and Aerospace Applications (AQEC standard)
Download AD9218-EP data sheet (pdf)
Extended industrial temperature range: −55°C to +105°C
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Product change notification
Qualification data available on requestV62/19610-01XE DSCC Drawing Number

Alternative Descriptions

Adc, 10Bit, 105Msps, Lqfp-48 | Newark Electronics
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9218BSTZ-105?

Additional datasheets, footprints and schematics for AD9218BSTZ-105 are listed on our Part Details page. You can also find images and similar parts to AD9218BSTZ-105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9218BSTZ-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9218BSTZ-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9218BSTZ-105 fall under?

The AD9218BSTZ-105 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9218BSTZ-105 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9218BSTZ-105 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9218BSTZ-105 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9218BSTZ-105 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD9218BSTZ-105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9218BSTZ-105 often in real-time on the comparison pages.

What if I can't find stock of AD9218BSTZ-105?

You can fill out our help required form which you can use to request a quote for AD9218BSTZ-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay