AD9216BCPZ-65 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9216
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9216 is a dual, 3 V, 10-bit, 65/80/105 MSPS analog-to-digital converter. It features dual high performance sample and hold amplifiers and an integrated voltage reference. The AD9216 uses a multistage differential pipelined architecture with output error correction logic to provide 10-bit accuracy and guarantee no missing codes over the full operating temperature range at up to 105 MSPS data rates. The wide bandwidth, differential SHA allows for a variety of user selectable input ranges and offsets including single-ended

Where to Buy

Prices starting from US$10.50

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$11.04
10,921
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.50
63
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.57
-
Buy Now

Features

Integrated Dual 10-Bit A/D Converters
Low Power:
300 mW at 105 MSPS
234 mW at 80 MSPS
216 mW at 65 MSPS
Single 3 V Supply Operation (2.7 V to 3.3 V)
SNR = 57.6 dBc (to Nyquist, AD9216-105)
SFDR = 74 dBc (to Nyquist, AD9216-105)
Low Power: 280 mW at 105 MSPS
Differential Input with 500 MHz 3 dB Bandwidth
Exceptional Cross Talk Immunity > 75 dB
Flexible Analog Input: 1 V p-p to 2 V p-p Range
Offset Binary or Twos Complement Data Format
Clock Duty Cycle Stabilizer
Pin-compatible with the AD9238 and AD9248

Alternative Descriptions

Dual 10Bit 65 MSPS ADC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9216BCPZ-65?

Additional datasheets, footprints and schematics for AD9216BCPZ-65 are listed on our Part Details page. You can also find images and similar parts to AD9216BCPZ-65 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9216BCPZ-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9216BCPZ-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9216BCPZ-65 fall under?

The AD9216BCPZ-65 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9216BCPZ-65 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9216BCPZ-65 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9216BCPZ-65 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9216BCPZ-65 have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD9216BCPZ-65.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9216BCPZ-65 often in real-time on the comparison pages.

What if I can't find stock of AD9216BCPZ-65?

You can fill out our help required form which you can use to request a quote for AD9216BCPZ-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay