AD9215BRUZ-105

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD9215BRUZ-105
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9215BRUZ-105
Series Information for AD9215BRUZ-105 - Analog Devices

Features

  • feature
    Single 3 V supply operation (2.7 V to 3.3 V) SNR = 58 dBc (to Nyquist) SFDR = 77 dBc (to Nyquist) Low power ADC core: 96 mW at 65 MSPS, 104 mW @ 80 MSPS, 120 mW at 105 MSPS Differential input with 300 MHz bandwidth On-chip reference and sample-and-hold amplifier DNL = u00b10.25 LSB Flexible analog input: 1 V p-p to 2 V p-p range Offset binary or twos complement data format Clock duty cycle stabilizer

Description

10BIT ADC 105MSPS 9215 TSSOP28

The AD9215 is a family of monolithic, single 3 V supply, 10-bit, 65/80/105 MSPS analog-to-digital converters (ADC). This family features a high performance sample-and-hold amplifier (SHA) and voltage reference. The AD9215 uses a multistage differential pipelined architecture with output error correction logic to pro- vide 10-bit accuracy at 105 MSPS data rates and to guarantee no missing codes over the full operating temperature range. The wide bandwidth, truly differential sample-and-hold ampli- fier (SHA) allows for a variety of user-selectable input ranges and offsets including single-ended applications. It is suitable for multiplexed systems that switch full-scale voltage levels in successive channels and for sampling single-channel inputs at frequencies well beyond the Nyquist rate. Combined with pow- er and cost savings over previously available ADCs, the AD9215 is suitable for applications in communications, imaging, and medical ultrasound. A single-ended clock input is used to control all internal conversion cycles. A duty cycle stabilizer compensates for wide variations in the clock duty cycle while maintaining excellent performance. The digital output data is presented in straight binary or twos complement for- mats. An out-of-range signal indicates an overflow condition, which can be used with the MSB to determine low or high overflow. Fabricated on an advanced CMOS process, the AD9215 is avail- able in both a 28-lead surface-mount plastic package and a 32-lead chip scale package and is specified over the industrial temperature range of −40°C to +85°C.

Specifications

Resolution (Bits):
10bit
Sampling Rate:
105MSPS
Input Channel Type:
Differential
Data Interface:
Parallel
Supply Voltage Type:
Single
Supply Voltage Min:
2.7V
Supply Voltage Max:
3.3V
ADC / DAC Case Style:
TSSOP
No. of Pins:
28Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Single 10-Bit Pipelined ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Base Number:
9215
IC Case Style:
TSSOP
IC Generic Number:
9215
Linearity Error ADC / DAC +:
0.25LSB
Linearity Error ADC / DAC -:
0.25LSB
Logic Function Number:
9215
No. of Bits:
10bit
No. of Channels:
1Channels
Operating Temperature Range:
-40°C to +85°C
Signal to Noise Ratio:
58dB
Supply Current:
40mA
Supply Voltage Range:
2.7V to 3.3V
Supply Voltage Range - Analogue:
2.7V to 3.3V
Supply Voltage Range - Digital:
2.25V to 3.6V
Termination Type:
Surface Mount Device
Voltage Vcc:
3V

Alternate Descriptions

RS Components
ADC,AD9215B 10bit 105MSPS diff TSSOP
Richardson RFPD
CONVERTER - ADC
RS Components UK
ADC,AD9215B 10bit 105MSPS diff TSSOP
RS Components DE
10-Bit-Bit ADC AD9215BRUZ-105 Differentiell Parallel, TSSOP 28-Pin 1 Montage-Typ : SMD Abtastrate : 105000ksps Architektur : Pipelined Versorgungsspannung einzeln typ. : 3 V Eingangssignal-Typ : Differential, Single Ended Integrale Nichtlinearität : ±1.2LSB Abmessungen : 9.7 x 4.4 x 1.05mm, Analog Devices
RS Components HK
ADC,AD9215B 10bit 105MSPS diff TSSOP
RS Components JP
半導体,A/Dコンバータ,10bit,SMT
RS Components FR
CAN 10bits 105Msps différentiel TSSOP
RS Components CN
ADC,AD9215B 10bit 105MSPS diff TSSOP
RS Components ES
ADC,AD9215B 10bit 105MSPS diff TSSOP
RS Components NL
ADC,AD9215B 10bit 105MSPS diff TSSOP
RS Components NO
ADC,AD9215B 10bit 105MSPS diff TSSOP
RS Components US
ADC,AD9215B 10bit 105MSPS diff TSSOP
RS Components SG
ADC,AD9215B 10bit 105MSPS diff TSSOP
RS Components TW
Convertitore A-D 10bit AD9215BRUZ-105