Status: | Unknown |
---|---|
Series: | Octal 10-Bit Pipelined ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 40MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | LVDS Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | LFCSP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 10-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 9212 |
IC Case Style | CSP |
Linearity Error ADC / DAC + | 0.3LSB |
Linearity Error ADC / DAC - | 0.3LSB |
No. of Bits | 10bit |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 252mA |
Supply Voltage Range | 1.7V to 1.9V |
Supply Voltage Range - Analogue | 1.7V to 1.9V |
Supply Voltage Range - Digital | 1.7V to 1.9V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD9212BCPZ-40?
Additional datasheets, footprints and schematics for AD9212BCPZ-40 are listed on our Part Details page. You can also find images and similar parts to AD9212BCPZ-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9212BCPZ-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9212BCPZ-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9212BCPZ-40 fall under?
The AD9212BCPZ-40 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD9212BCPZ-40 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9212BCPZ-40 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9212BCPZ-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9212BCPZ-40 have stock available?
There is no stock from authorised distributors for AD9212BCPZ-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9212BCPZ-40 often in real-time on the comparison pages.
What if I can't find stock of AD9212BCPZ-40?
You can fill out our help required form which you can use to request a quote for AD9212BCPZ-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.