Status: | Production |
---|---|
Series: | AD9203 |
RoHS: | Compliant |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.41
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
1,463
in stock
|
Buy Now | |
Analog Devices
from US$7.10
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$10.10
|
40
in stock
|
Buy Now | |
element14
from US$11.85
|
40
in stock
|
Buy Now | |
Farnell
from US$9.94
|
40
in stock
|
Buy Now | |
CoreStaff
from US$6.87
|
30
in stock
|
Buy Now | |
Richardson RFPD
from US$10.65
|
-
|
Buy Now |
Power Dissipation: 74 mW (3 V Supply, 40 MSPS) |
ENOB: 9.5 at fIN = 20 MHz |
Operation Between 2.7 V to 3.6 V Supply |
Input Range: 1 to 2 VP-P differential or single-ended |
Differential Linearity: ±0.25 LSB |
Adjustable On-Chip Voltage Reference |
Power-Down (Standby) Mode, 0.65 mW |
Adjustable Power Consumption |
IF Under-Sampling Beyond 130 MHz |
Out of Range Indicator |
Two's Complement or Straight |
Binary Output |
Internal Clamp Circuit |
Qualified for automotive applications |
Download AD9203W Data Sheet |
10-BIT, 40 MSPS, ADC | Analog Devices |
Adc, 10Bit, 40Msps, Tssop-28 | Newark Electronics |
ADC, 10BIT, 40MSPS, TSSOP-28 | element14 |
AD9203ARUZ | RS |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9203ARUZ?
Additional datasheets, footprints and schematics for AD9203ARUZ are listed on our Part Details page. You can also find images and similar parts to AD9203ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9203ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9203ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9203ARUZ fall under?
The AD9203ARUZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9203ARUZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9203ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9203ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9203ARUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9203ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9203ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD9203ARUZ?
You can fill out our help required form which you can use to request a quote for AD9203ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.