Status: | Production |
---|---|
Series: | AD9200 |
RoHS: | Compliant |
Prices starting from US$4.73
CMOS 10-Bit, 20 MSPS Sampling A/D Converter |
Pin-Compatible with AD876 |
Power Dissipation: 80 mW (3 V Supply) |
Operation Between 2.7 V and 5.5 V Supply |
Differential Nonlinearity: 0.5 LSB |
Power-Down (Sleep) Mode |
Three-State Outputs |
See datasheet for additional features |
Adc, 10-Bit, 20Msps, Ssop-28 | Newark Electronics |
ADC, 10-BIT, 20MSPS, SSOP-28 | element14 |
10-BIT 20 MSPS, 80 mW CMOS ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9200JRSZ?
Additional datasheets, footprints and schematics for AD9200JRSZ are listed on our Part Details page. You can also find images and similar parts to AD9200JRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9200JRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9200JRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9200JRSZ fall under?
The AD9200JRSZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9200JRSZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9200JRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9200JRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9200JRSZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD9200JRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9200JRSZ often in real-time on the comparison pages.
What if I can't find stock of AD9200JRSZ?
You can fill out our help required form which you can use to request a quote for AD9200JRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.