Status: | Production |
---|---|
Series: | AD9163 |
RoHS: | Compliant |
DAC update rate up to 12 GSPS (minimum) |
Direct RF synthesis at 6 GSPS (minimum) |
DC to 3 GHz in nonreturn-to-zero (NRZ) mode |
DC to 6 GHz in 2× NRZ mode |
1.5 GHz to 7.5 GHz in Mix-Mode |
Selectable interpolation |
6×, 8×, 12×, 16×, 24× |
Excellent dynamic performance |
16-Bit,12 GSPS RF Dac and digi | Analog Devices |
Da Converter, 16Bit, 12.8Gsps, Cspbga | Newark Electronics |
DA CONVERTER, 16BIT, 12.8GSPS, CSPBGA | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9163BBCZ?
Additional datasheets, footprints and schematics for AD9163BBCZ are listed on our Part Details page. You can also find images and similar parts to AD9163BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9163BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9163BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9163BBCZ fall under?
The AD9163BBCZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9163BBCZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9163BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9163BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9163BBCZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9163BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9163BBCZ often in real-time on the comparison pages.
What if I can't find stock of AD9163BBCZ?
You can fill out our help required form which you can use to request a quote for AD9163BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.