Status: | Production |
---|---|
Series: | AD9154 |
RoHS: | Compliant |
Supports input data rates up to 1 GSPS |
Proprietary, low spurious and distortion design |
Single carrier LTE 20 MHz bandwidth (BW), ACLR = 77 dBc at 180 MHz IF |
Six carrier GSM IMD = 78 dBc, 600 kHz carrier spacing at 180 MHz IF |
SFDR = 72 dBc at 180 MHz IF, −6 dBFS single tone |
Flexible 8-lane JESD204B interface |
Multiple chip synchronization |
Fixed latency |
Data generator latency compensation |
Input signal power detection |
High performance, low noise phase-locked loop (PLL) clock multiplier |
Digital inverse sinc filter |
Digital quadrature modulation using a numerically controlled oscillator (NCO) |
Nyquist band selection—mix mode |
Selectable 1×, 2×, 4×, and 8× interpolation filters |
Low power: 2.11 W at 1.6 GSPS, full operating conditions |
88-lead, exposed pad LFCSP |
16-bit 2.0Gsps Quad DAC with J | Analog Devices |
Da Converter, 16Bit, 2.4Gsps, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 16BIT, 2.4GSPS, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9154BCPZ?
Additional datasheets, footprints and schematics for AD9154BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9154BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9154BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9154BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9154BCPZ fall under?
The AD9154BCPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9154BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9154BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9154BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9154BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9154BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9154BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9154BCPZ?
You can fill out our help required form which you can use to request a quote for AD9154BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.