Status: | Production |
---|---|
Series: | AD9144 |
RoHS: | Compliant |
Supports input data rate >1 GSPS |
Proprietary low spurious and distortion design |
6-carrier GSM IMD = 77 dBc at 75 MHz IF |
SFDR = 82 dBc at dc IF, −9 dBFS |
Flexible 8-lane JESD204B interface |
Support quad or dual DAC mode at 2.8 GSPS |
Multiple chip synchronization |
Fixed latency |
Data generator latency compensation |
Selectable 1×, 2×, 4×, 8× interpolation filter |
Low power architecture |
Input signal power detection |
Emergency stop for downstream analog circuitry protection |
Transmit enable function allows extra power saving |
High performance, low noise phase-locked loop (PLL) clock multiplier |
Digital inverse sinc filter |
Low power: 1.6 W at 1.6 GSPS, 1.7 W at 2.0 GSPS, full operating conditions |
88-lead LFCSP with exposed pad |
Da Converter, 16Bit, 2.8Gsps, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 16BIT, 2.8GSPS, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9144BCPZ?
Additional datasheets, footprints and schematics for AD9144BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9144BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9144BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9144BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9144BCPZ fall under?
The AD9144BCPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9144BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9144BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9144BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9144BCPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9144BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9144BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9144BCPZ?
You can fill out our help required form which you can use to request a quote for AD9144BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.