AD9136BCPZ Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: AD9136
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9135/AD9136 are dual, 11-/16-bit, high dynamic range digital-to-analog converters (DACs) that provide a maximum sample rate of 2800 MSPS, permitting a multicarrier generation over a very wide bandwidth. The DAC outputs are optimized to interface seamlessly with the ADRF6720, as well as other analog quadrature modulators (AQMs) from Analog Devices, Inc. An optional 3-wire or 4-wire serial port interface (SPI) provides for programming/readback of many internal parameters. The full-scale output current can be programmed over a typical range of 13.9 mA to 27.0 mA. The AD9135/AD9136 are available in an 88-lead LFCSP.Product Highlights Greater than 2 GHz, ultrawide complex signal bandwidth enables emerging wideband and multiband wireless

Prices starting from US$74.90


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$114.21
2
Buy Now
Logo for element14 element14 US$116.88
2
Buy Now
Logo for Farnell Farnell US$112.69
2
Buy Now
Logo for Chip One Stop Chip One Stop US$74.90
1
Buy Now
Logo for Richardson RFPD Richardson RFPD US$108.54
-
Buy Now
Logo for Analog Devices Analog Devices US$115.69
-
Buy Now
View Full Pricing & Stock Comparison

Features

Support input data rate >2 GSPS
Proprietary low spurious and distortion design
SFDR = 82 dBc at dc IF, −9 dBFS
Flexible 8-lane JESD204B interface
Multiple chip synchronization
Fixed latency
Data generator latency compensation
Selectable 1×, 2×, 4×, or 8× interpolation filter
Low power architecture
Transmit enable function allows extra power saving and instant control of the output status
High performance, low noise phase-locked loop (PLL) clock multiplier
Digital inverse sinc filter
Low power: 1.42 W at 1.6 GSPS full operating conditions
88-lead LFCSP with exposed pad

Alternative Descriptions

Da Converter, 16Bit, 2.8Gsps, Lfcsp-Ep | Newark Electronics
DA CONVERTER, 16BIT, 2.8GSPS, LFCSP-EP | element14
CONVERTER - DAC | Richardson RFPD
Dual, 16-b 2.8Gsps DAC,10.6Gbp | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9136BCPZ?

Additional datasheets, footprints and schematics for AD9136BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9136BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9136BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9136BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9136BCPZ fall under?

The AD9136BCPZ is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9136BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9136BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9136BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9136BCPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD9136BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9136BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9136BCPZ?

You can fill out our help required form which you can use to request a quote for AD9136BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay