Status: | Production |
---|---|
Series: | AD9059 |
RoHS: | Compliant |
Dual 8-Bit ADCs on a Single Chip |
Low Power: 400 mW Typical |
On-Chip 2.5 V Reference and Track-and-Hold |
1 VP-P Analog Input Range |
Single 5 V Supply Operation |
5 V or 3 V Logic Interface |
120 MHz Analog Bandwidth |
Power-Down Mode: <12 mW |
BIT 40MHZ IC ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Adc, 8Bit, 60Msps, Ssop-28 | Newark Electronics |
ADC, 8BIT, 60MSPS, SSOP-28 | element14 |
Where can I find additional details, specifications and documents for a AD9059BRSZ?
Additional datasheets, footprints and schematics for AD9059BRSZ are listed on our Part Details page. You can also find images and similar parts to AD9059BRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9059BRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9059BRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9059BRSZ fall under?
The AD9059BRSZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9059BRSZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9059BRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9059BRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9059BRSZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9059BRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9059BRSZ often in real-time on the comparison pages.
What if I can't find stock of AD9059BRSZ?
You can fill out our help required form which you can use to request a quote for AD9059BRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.