Status: | Production |
---|---|
Series: | AD8694 |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
7
in stock
|
Buy Now | |
Analog Devices
from US$0.98
|
1,310
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
392
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
212
in stock
|
Buy Now | |
element14
from US$1.66
|
162
in stock
|
Buy Now | |
Farnell
from US$1.69
|
162
in stock
|
Buy Now | |
CoreStaff
from US$2.00
|
8
in stock
|
Buy Now | |
Richardson RFPD
from US$1.67
|
-
|
Buy Now |
Offset voltage: 400 μV typical |
Low offset voltage drift: 6 μV/°C maximum (AD8692/AD8694) |
Very low input bias currents: 1 pA maximum |
Low noise: 8 nV/√Hz |
Qualified for automotive applications. |
Low distortion: 0.0006% |
Wide bandwidth: 10 MHz |
Unity-gain stable |
Single-supply operation: 2.7 V to 6 V |
Quad Low Noise, CMOS Op-Amp | Analog Devices |
Op-Amp, 10Mhz, -40 To 125Deg C, Nsoic-14 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 125DEG C, NSOIC-14 | element14 |
OP Amp Quad GP R-R O/P 6V 14-Pin SOIC | RS |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8694ARZ?
Additional datasheets, footprints and schematics for AD8694ARZ are listed on our Part Details page. You can also find images and similar parts to AD8694ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8694ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8694ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8694ARZ fall under?
The AD8694ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8694ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8694ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8694ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8694ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8694ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8694ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8694ARZ?
You can fill out our help required form which you can use to request a quote for AD8694ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.