Options for Price Comparison
Distributor Statistics for AD8694ARUZ
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for AD8694ARUZ
Details for AD8694ARUZ by Analog Devices
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP QUAD CMOS 8694 TSSOP14
AD8694ARUZ image

AD8694ARUZ by Analog Devices

OP AMP QUAD CMOS 8694 TSSOP14
Features
Offset voltage: 400 u00b5V typical Low offset voltage drift: 6 u00b5V/u00b0C maximum (AD8692/AD8694) Very low input bias currents: 1 pA maximum Low noise: 8 nV/u221aHz Low distortion: 0.0006% Wide bandwidth: 10 MHz Unity-gain stable Single-supply operation: 2.7 V to 6 V Qualified for automotive applications
Part Information
AD8694ARUZ image
RoHS Compliant
Description
The AD8691, AD8692, and AD8694 are low cost, single, dual, and quad rail-to-rail output, single-supply amplifiers featuring low offset and input voltages, low current noise, and wide signal bandwidth. The combination of low offset, low noise, very low input bias currents, and high speed make these amplifiers useful in a wide variety of applications. Filters, integrators, photodiode amplifiers, and high impedance sensors all benefit from this combination of performance features. Audio and other ac applications benefit from the wide bandwidth and low distortion of these devices. Applications for these amplifiers include power amplifier (PA) controls, laser diode control loops, portable and loop-powered instrumentation, audio amplification for portable devices, and ASIC input and output amplifiers. The small SC70 and TSOT package options for the AD8691 allow it to be placed next to sensors, thereby reducing external noise pickup. The AD8691, AD8692, and AD8694 are specified over the extended industrial temperature range of −40°C to +125°C. The AD8691 single is available in 5-lead SC70 and 5-lead TSOT packages. The AD8692 dual is available in 8-lead MSOP and narrow SOIC surface-mount packages. The AD8694 quad is available in 14-lead TSSOP and narrow 14-lead SOIC packages. See the Ordering Guide section for automotive grades.
Specifications
No. of Amplifiers:
4 Amplifier, 4Amplifiers
Bandwidth:
10MHz
Slew Rate:
5V/µs
Supply Voltage Range:
2.7V to 6V
Amplifier Case Style:
TSSOP
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
AD8694 Series
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
2.7V to 6V
Amplifier Type:
CMOS
Base Number:
8694
Gain Bandwidth:
10MHz
I/O Type:
Rail-Rail Outputs
IC Generic Number:
8694
Input Offset Voltage Max:
0.4mV
Logic Function Number:
8694
Op Amp Type:
Low Noise
Operating Temperature Range:
-40°C to +125°C
Supply Voltage + Nom:
5V
Supply Voltage Max:
6V
Supply Voltage Min:
2.7V
Alternate Descriptions
OP Amp Quad GP R-R O/P 6V 14-Pin TSSOP RS Components
Operational Amplifier, QUAD, 10 MHz, 4, 5 V/ s, 2.7V to 6V, TSSOP, 14 RoHS Compliant: Yes Newark Electronics
Analog Devices AD8694ARUZ Op-Amp, Dörtlü, 10MHz, 3 V, 5 V, 14-Pimli, TSSOP RS Components TR
OP Amp Quad GP R-R O/P 6V 14-Pin TSSOP RS Components IT