AD8692ARZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8692
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8691, AD8692, and AD8694 are low cost, single, dual, and quad rail-to-rail output, single-supply amplifiers featuring low offset and input voltages, low current noise, and wide signal bandwidth. The combination of low offset, low noise, very low input bias currents, and high speed make these amplifiers useful in a wide variety of

Where to Buy

Prices starting from US$1.15

Distributor Stock
Logo for Newark
Newark
from US$1.00
No stock
Buy Now
Logo for element14
element14
from US$1.33
315
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.27
315
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.60
229
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.15
210
in stock
Buy Now

Features

Offset voltage: 400 μV typical 
Low offset voltage drift: 6 μV/°C maximum (AD8692/AD8694) 
Very low input bias currents:
1 pA maximum 
Low noise: 8 nV/√Hz 
Qualified for automotive applications
Low distortion: 0.0006% 
Wide bandwidth: 10 MHz 
Unity-gain stable 
Single-supply operation: 2.7 V to 6 V 

Alternative Descriptions

Op-Amp, 10Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 10MHZ, -40 TO 125DEG C, NSOIC-8 | element14
DUAL, PRECISION CMOS RAIL-RAIL | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8692ARZ?

Additional datasheets, footprints and schematics for AD8692ARZ are listed on our Part Details page. You can also find images and similar parts to AD8692ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8692ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8692ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8692ARZ fall under?

The AD8692ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8692ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8692ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8692ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8692ARZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8692ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8692ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8692ARZ?

You can fill out our help required form which you can use to request a quote for AD8692ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay