Status: | Production |
---|---|
Series: | AD8692 |
RoHS: | Compliant |
Offset voltage: 400 μV typical |
Low offset voltage drift: 6 μV/°C maximum (AD8692/AD8694) |
Very low input bias currents: |
1 pA maximum |
Low noise: 8 nV/√Hz |
Qualified for automotive applications |
Low distortion: 0.0006% |
Wide bandwidth: 10 MHz |
Unity-gain stable |
Single-supply operation: 2.7 V to 6 V |
DUAL, PRECISION CMOS RAIL-RAIL | Analog Devices |
OP-AMP, 10MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
Op-Amp, 10Mhz, -40 To 125Deg C, Msop-8 Rohs Compliant: Yes |Analog Devices AD8692ARMZ-R7 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8692ARMZ-R7?
Additional datasheets, footprints and schematics for AD8692ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8692ARMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8692ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8692ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8692ARMZ-R7 fall under?
The AD8692ARMZ-R7 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8692ARMZ-R7 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8692ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8692ARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8692ARMZ-R7 have stock available?
Authorised distributors including Analog Devices, element14, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for AD8692ARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8692ARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8692ARMZ-R7?
You can fill out our help required form which you can use to request a quote for AD8692ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.