Status: | Unknown |
---|---|
Series: | AD8691 Series |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | 2.7V to 6V |
Amplifier Case Style | TSOT |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | AD8691 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Op Amp Type | Rail to Rail |
Where can I find additional details, specifications and documents for a AD8691AUJZ-R2?
Additional datasheets, footprints and schematics for AD8691AUJZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8691AUJZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8691AUJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8691AUJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8691AUJZ-R2 fall under?
The AD8691AUJZ-R2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8691AUJZ-R2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8691AUJZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8691AUJZ-R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8691AUJZ-R2 have stock available?
There is no stock from authorised distributors for AD8691AUJZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8691AUJZ-R2 often in real-time on the comparison pages.
What if I can't find stock of AD8691AUJZ-R2?
You can fill out our help required form which you can use to request a quote for AD8691AUJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.