Status: | Production |
---|---|
Series: | AD8674 |
RoHS: | Compliant |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$4.11
|
1,503
in stock
|
Buy Now | |
Analog Devices
from US$4.19
|
454
in stock
|
Buy Now | |
Richardson RFPD
from US$6.39
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$6.73
|
77
in stock
|
Buy Now | |
element14
from US$6.63
|
77
in stock
|
Buy Now | |
Farnell
from US$6.09
|
77
in stock
|
Buy Now |
Very low noise: 2.8 nV/√Hz, 77 nV p-p |
Wide Bandwidth: 10MHz |
Low Input Bias Current: 12 nA max |
Low Offset Voltage: 75 µV max |
High open loop gain: 120 dB min |
Low supply current: 3 mA typ per amplifier |
Dual supply operation: ±5V to ±15V |
Unity Gain Stable |
No Phase Reversal |
QUAD PRECISION LOW NOISE BIPOL | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 10Mhz, -40 To 85Deg C, Nsoic-14 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 85DEG C, NSOIC-14 | element14 |
Where can I find additional details, specifications and documents for a AD8674ARZ?
Additional datasheets, footprints and schematics for AD8674ARZ are listed on our Part Details page. You can also find images and similar parts to AD8674ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8674ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8674ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8674ARZ fall under?
The AD8674ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8674ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8674ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8674ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8674ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD8674ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8674ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8674ARZ?
You can fill out our help required form which you can use to request a quote for AD8674ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.