Status: | Production |
---|---|
Series: | AD8672 |
RoHS: | Compliant |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.09
|
2,280
in stock
|
Buy Now | |
Chip One Stop
from US$4.46
|
640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.66
|
258
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
-
|
Buy Now | |
element14
from US$3.40
|
-
|
Buy Now | |
Richardson RFPD
from US$3.27
|
-
|
Buy Now | |
Farnell
from US$3.15
|
-
|
Buy Now |
Very low noise: 2.8 nV/√Hz, 77 nV p-p |
Wide Bandwidth: 10MHz |
Low Input Bias Current: 12 nA max |
Low Offset Voltage: 75 µV max |
High open loop gain: 120 dB min |
Low supply current: 3 mA typ per amplifier |
Dual supply operation: ±5V to ±15V |
Unity Gain Stable |
No Phase ReversalAD8672-EP supports defense and aerospace applications (AQEC standard) |
Download AD8672-EP data sheet (pdf) |
Extended temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/16603 DSCC Drawing Number |
DUAL PRECISION LOW NOISE BIPOL | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 10Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8672ARZ?
Additional datasheets, footprints and schematics for AD8672ARZ are listed on our Part Details page. You can also find images and similar parts to AD8672ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8672ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8672ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8672ARZ fall under?
The AD8672ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8672ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8672ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8672ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8672ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AD8672ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8672ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8672ARZ?
You can fill out our help required form which you can use to request a quote for AD8672ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.