AD8672ARMZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD8672ARMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8672ARMZ
Series Information for AD8672ARMZ - Analog Devices

Features

  • feature
    Voltage noise density: 2.8 nV/u221aHz typical Peak-to-peak noise: 77 nV p-p typical Gain bandwidth product: 10 MHz Low input bias current: 14 nA maximum Low offset voltage: 75 u03bcV maximum High open-loop gain: 1000 V/mV (120 dB) Low supply current per amplifier: 3 mA typical Dual-supply operation: u00b15 V to u00b115 V Unity-gain stable No phase reversal ENHANCED PRODUCT FEATURES Supports defense and aerospace applications (AQEC standard) Extended temperature range: u221255u00b0C to +125u00b0C Controlled manufacturing baseline One assembly/test site One fabrication site Enhanced product change notification Qualification data available on request

Description

OP AMP 10MHZ 4V/US 8MSOP

The AD8672-EP is a very high precision amplifier featuring very low noise, very low offset voltage and drift, low input bias current, 10 MHz bandwidth, and low power consumption. Outputs are stable with capacitive loads of over 1000 pF. Supply current is less than 3 mA per amplifier at 30 V. The combination of ultralow noise, high precision, speed, and stability within the AD8672-EP is unmatched. Applications for this amplifier include high quality PLL filters, precision filters, medical and analytical instrumentation, precision power supply controls, ATE, data acquisition, and precision controls, as well as professional quality audio. The AD8672-EP is available in an 8-lead SOIC narrow package. It is specified over a −55°C to +125°C temperature range. Additional application and technical information can be found in the AD8672 data sheet.

Specifications

No. of Amplifiers:
2 Amplifier, 2Amplifiers
Bandwidth:
10MHz
Slew Rate:
4V/µs
Supply Voltage Range:
± 5V to ± 15V
Amplifier Case Style:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
AD8672 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
± 5V to ± 15V
Op Amp Type:
Precision
Operating Temperature Range:
-40°C to +125°C

Alternate Descriptions

RS Components
Dual, Op Amp, 10MHz, 2x3mA, AD8672ARMZ
Newark Electronics
Operational Amplifier, Dual, 10 MHz, 2, 4 V/ s, 5V to 15V, MSOP, 8 RoHS Compliant: Yes
Transfer Multisort Elektronik
Operational amplifier; 10MHz; 10÷36V; Channels:2; MSOP8
RS Components UK
Dual, Op Amp, 10MHz, 2x3mA, AD8672ARMZ
RS Components DE
Operationsverstärker AD8672ARMZ 10MHz MSOP, 8-Pin Montage-Typ : SMD Stromversorgungs-Typ : Dual Versorgungsspannung bipolar typ. : ±12 V, ±9 V Flankensteilheit typ. : 4V/µs Betriebstemperatur max. : +125 °C Betriebstemperatur min. : -40 °C Abmessungen : 3 x 3 x 0.85mm Länge : 3mm Eingansspannungsrauschen typ. : 2.8nV/√Hz Spannungsverstärkung typ. : 135,6 dB, Analog Devices
RS Components FR
Double ampli-OP, 10MHz, 2x3mA
RS Components ES
Dual, Op Amp, 10MHz, 2x3mA, AD8672ARMZ
RS Components TW
Amplificatore operaz 10MHz AD8672ARMZ