Status: | Production |
---|---|
Series: | AD8671 |
RoHS: | Compliant |
Very low noise: |
2.8 nV/√Hz, 77 nV p-p |
Wide Bandwidth: 10MHz |
Low Input Bias Current: |
12 nA max |
Low Offset Voltage: 75 µV max |
High open loop gain: 120 dB min |
Low supply current: |
3 mA typ per amplifier |
Dual supply operation: |
±5V to ±15V |
Unity Gain Stable |
No Phase Reversal |
Op-Amp, 10Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
SINGLE PRECISION LOW NOISE BIP | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8671ARMZ?
Additional datasheets, footprints and schematics for AD8671ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8671ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8671ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8671ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8671ARMZ fall under?
The AD8671ARMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8671ARMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8671ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8671ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8671ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD8671ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8671ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8671ARMZ?
You can fill out our help required form which you can use to request a quote for AD8671ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.