AD8669ARUZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8669
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8663 / AD8667 / AD8669 are rail-to-rail output amplifiersthat use the Analog Devices, Inc., patented DigiTrim® trimmingtechnique to achieve low offset voltage. The AD8663 / AD8667 /AD8669 feature an extended operating range with supplyvoltages up to 16 V. They also feature low input bias current,low input offset voltage, and low current noise.The combination of low offset, very low input bias current, anda wide supply range makes these amplifiers useful in a wide varietyof

Prices starting from US$4.38


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$7.28
2,515
Buy Now
Logo for element14 element14 US$4.83
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$4.38
-
Buy Now
Logo for Farnell Farnell US$4.61
-
Buy Now
View Full Pricing & Stock Comparison

Features

Low offset voltage: 175 μV maximum at VSY = 5 V
Low supply current: 275 μA maximum per amplifier
Single-supply operation: 5 V to 16 V
Low noise: 23 nV/√Hz
Low input bias current: 300 fA
Unity-gain stable
Packages available
14-lead SOIC
14-lead TSSOP

Alternative Descriptions

Dual 16V Low Power, Low Noise | Analog Devices
OP-AMP, 540KHZ, -40 TO 125DEG C/TSSOP-14 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8669ARUZ?

Additional datasheets, footprints and schematics for AD8669ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8669ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8669ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8669ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8669ARUZ fall under?

The AD8669ARUZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8669ARUZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8669ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8669ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8669ARUZ have stock available?

Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD8669ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8669ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8669ARUZ?

You can fill out our help required form which you can use to request a quote for AD8669ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay