AD8666ARZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8666
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD866x family are single supply, rail-to-rail output amplifiers with low noise performance featuring an extended operating range with supply voltages up to 16 V. They also feature low input bias currents, wide signal bandwidth, and low input voltage and current noise. For lower offset voltage, choose the AD8661/AD8662/AD8664 family.The combination of low offsets, very low input bias currents, and wide supply range make these amplifiers useful in a wide variety of cost sensitive

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.15
67,930
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.08
163
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.28
153
in stock
Buy Now
Logo for element14
element14
from US$1.76
153
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.82
153
in stock
Buy Now

Features

Offset Voltage: 2.5 mV Max
Low Input Bias Current: 1 pA Max
Single-supply Operation: 5 V to 16 V
Dual-supply Operation: ±2.5 V to ±8 V
Low Noise: 8 nV/√Hz @ 10 kHz
Wide Bandwidth: 4 MHz
Rail-to-rail Output
Unity Gain Stable
Lead-free Packaging
Qualified for automotive applications.

Alternative Descriptions

Dual LowCost/Noise 16V R-R CMO | Analog Devices
Op-Amp, 4Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 4MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8666ARZ?

Additional datasheets, footprints and schematics for AD8666ARZ are listed on our Part Details page. You can also find images and similar parts to AD8666ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8666ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8666ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8666ARZ fall under?

The AD8666ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8666ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8666ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8666ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8666ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8666ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8666ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8666ARZ?

You can fill out our help required form which you can use to request a quote for AD8666ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay