AD8666ARMZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8666
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD866x family are single supply, rail-to-rail output amplifiers with low noise performance featuring an extended operating range with supply voltages up to 16 V. They also feature low input bias currents, wide signal bandwidth, and low input voltage and current noise. For lower offset voltage, choose the AD8661/AD8662/AD8664 family.The combination of low offsets, very low input bias currents, and wide supply range make these amplifiers useful in a wide variety of cost sensitive

Prices starting from US$1.79


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.85
346
Buy Now
Logo for Newark Electronics Newark Electronics US$2.28
-
Buy Now
Logo for element14 element14 US$1.79
-
Buy Now
Logo for Farnell Farnell US$1.84
-
Buy Now
View Full Pricing & Stock Comparison

Features

Offset Voltage: 2.5 mV Max
Low Input Bias Current: 1 pA Max
Single-supply Operation: 5 V to 16 V
Dual-supply Operation: ±2.5 V to ±8 V
Low Noise: 8 nV/√Hz @ 10 kHz
Wide Bandwidth: 4 MHz
Rail-to-rail Output
Unity Gain Stable
Lead-free Packaging
Qualified for automotive applications.

Alternative Descriptions

Dual LowCost/Noise 16V R-R CMO | Analog Devices
Op-Amp, 4Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 4MHZ, -40 TO 125DEG C, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8666ARMZ?

Additional datasheets, footprints and schematics for AD8666ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8666ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8666ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8666ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8666ARMZ fall under?

The AD8666ARMZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8666ARMZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8666ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8666ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8666ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8666ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8666ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8666ARMZ?

You can fill out our help required form which you can use to request a quote for AD8666ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay