AD8665ARZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8665
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD866x family are single supply, rail-to-rail output amplifiers with low noise performance featuring an extended operating range with supply voltages up to 16 V. They also feature low input bias currents, wide signal bandwidth, and low input voltage and current noise. For lower offset voltage, choose the AD8661/AD8662/AD8664 family.The combination of low offset, very low input bias current, and a wide supply range makes these amplifiers useful in a wide variety of

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for RS
RS
from US$1.77
52
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.20
1,293
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.97
1,142
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.10
147
in stock
Buy Now
Logo for element14
element14
from US$1.44
147
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.43
147
in stock
Buy Now

Features

Offset voltage: 2.5 mV max
Low input bias current: 1 pA max
Single-supply operation: 5 V to 16 V
Dual-supply operation: ±2.5 V to ±8 V
Low noise: 8 nV/√Hz @ 10 kHz
Wide bandwidth: 4 MHz
Rail-to-rail output
Unity-gain stable
Lead-free packaging

Alternative Descriptions

Single LowCost/Noise 16V R-R C | Analog Devices
Op-Amp, 4Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 4MHZ, -40 TO 125DEG C, NSOIC-8 | element14
Op Amp 16V 4MHz RRO Low Noise SOIC8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8665ARZ?

Additional datasheets, footprints and schematics for AD8665ARZ are listed on our Part Details page. You can also find images and similar parts to AD8665ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8665ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8665ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8665ARZ fall under?

The AD8665ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8665ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8665ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8665ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8665ARZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8665ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8665ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8665ARZ?

You can fill out our help required form which you can use to request a quote for AD8665ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay