AD8659ARZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8659
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8657/AD8659 are dual and quad micropower, precision,rail-to-rail input/output amplifiers optimized for low power and wide operating supply voltage range

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$3.43
131
in stock
Buy Now
Logo for element14
element14
from US$2.34
131
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.27
131
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.73
112
in stock
Buy Now

Features

Micropower at high voltage (18 V): 22 μA maximum
Low offset voltage: 350 µV maximum
Low input bias current: 20 pA maximum
Gain bandwidth product: 230 kHz at AV = 100 typical
Unity-gain crossover: 230 kHz
−3 dB closed-loop bandwidth:  305 kHz
Single-supply operation: 2.7 V to 18 V
Dual-supply operation: ±1.35 V to ±9 V
Unity-gain stable
Excellent electromagnetic interference immunity

Alternative Descriptions

Op-Amp, 305Khz, -40 To 125Deg C, Nsoic | Newark Electronics
OP-AMP, 305KHZ, -40 TO 125DEG C, NSOIC | element14
18V MicroPower, RRIO Precision | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8659ARZ?

Additional datasheets, footprints and schematics for AD8659ARZ are listed on our Part Details page. You can also find images and similar parts to AD8659ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8659ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8659ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8659ARZ fall under?

The AD8659ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8659ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8659ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8659ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8659ARZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8659ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8659ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8659ARZ?

You can fill out our help required form which you can use to request a quote for AD8659ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay