Status: | Production |
---|---|
Series: | AD8657 |
RoHS: | Compliant |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.91
|
1,503
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
567
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
312
in stock
|
Buy Now | |
element14
from US$1.83
|
312
in stock
|
Buy Now | |
Farnell
from US$1.81
|
312
in stock
|
Buy Now | |
Schukat Electronic
from US$5.79
|
200
in stock
|
Buy Now | |
Micros
from US$4.51
|
50
in stock
|
Buy Now |
Micropower at high voltage (18 V): 22 μA maximum |
Low offset voltage: 350 µV maximum |
Low input bias current: 20 pA maximum |
Gain bandwidth product: 230 kHz at AV = 100 typical |
Unity-gain crossover: 230 kHz |
−3 dB closed-loop bandwidth: 305 kHz |
Single-supply operation: 2.7 V to 18 V |
Dual-supply operation: ±1.35 V to ±9 V |
Unity-gain stable |
Excellent electromagnetic interference immunity |
18V,20µV,200kHZ CMOS R-R Outpu | Analog Devices |
Op-Amp, 230Khz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 230KHZ, -40 TO 125DEG C, MSOP-8 | element14 |
2xOp-Amp Precis. SingS R-to-R MSOP8 | Schukat Electronic |
Dual R-R I/O Op-Amp, GBW 20kHz, SR 38mV, Voff 0.035mV, 2.7÷18V, -40÷125°C | Micros |
Where can I find additional details, specifications and documents for a AD8657ARMZ?
Additional datasheets, footprints and schematics for AD8657ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8657ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8657ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8657ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8657ARMZ fall under?
The AD8657ARMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8657ARMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8657ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8657ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8657ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8657ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8657ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8657ARMZ?
You can fill out our help required form which you can use to request a quote for AD8657ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.