Status: | Production |
---|---|
Series: | AD8656 |
RoHS: | Compliant |
Low Noise: |
2.7 nV/√rHz @ f = 10 kHz |
Low offset voltage: |
250 μV max over Vcm |
Low Distortion: 0.0008% |
Offset voltage drift: |
0.4 μV/°C typ and 2.3 μV/°C max |
Bandwidth: 28 MHz |
Rail-to-rail Input/Output |
Unity Gain Stable |
2.7 V to 5.5 V Operation |
−40°C to +125°C Operation |
Qualified for automotive applications |
Dual 3nV Precision DigiTrim Op | Analog Devices |
Op-Amp, 28Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 28MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a AD8656ARMZ?
Additional datasheets, footprints and schematics for AD8656ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8656ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8656ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8656ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8656ARMZ fall under?
The AD8656ARMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8656ARMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8656ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8656ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8656ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8656ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8656ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8656ARMZ?
You can fill out our help required form which you can use to request a quote for AD8656ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.