Status: | Production |
---|---|
Series: | AD8655 |
RoHS: | Compliant |
Low Noise: 2.7 nV/√rHz @ f = 10 kHz |
Low offset voltage: 250 μV max over Vcm |
Low Distortion: 0.0008% |
Offset voltage drift: 0.4 μV/°C typ and 2.3 μV/°C max |
Bandwidth: 28 MHz |
Rail-to-rail Input/Output |
Unity Gain Stable |
2.7 V to 5.5 V Operation |
−40°C to +125°C Operation |
Qualified for automotive applications |
OP Amp Single Volt Fdbk R-R I/O 5.5V | RS |
Op-Amp, 28Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 28MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a AD8655ARMZ?
Additional datasheets, footprints and schematics for AD8655ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8655ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8655ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8655ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8655ARMZ fall under?
The AD8655ARMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8655ARMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8655ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8655ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8655ARMZ have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8655ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8655ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8655ARMZ?
You can fill out our help required form which you can use to request a quote for AD8655ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.