AD8652ARMZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8652
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.79

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.17
156
in stock
Buy Now
Logo for element14
element14
from US$4.09
156
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.79
156
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.85
60
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.84
-
Buy Now

Features

Single Supply Operation: 2.7 V to 5.5 V
Space-Saving MSOP Packaging
Bandwidth: 50 MHz @ 5 V
Offset Voltage: 100uV typ
41 V/us Slew Rate
Rail-to-Rail Input and Output Swing
Input Bias Current: 1 pA
Supply Current: 8 mA/op amp

Alternative Descriptions

Op-Amp, 50Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 50MHZ, -40 TO 125DEG C, MSOP-8 | element14
9Dual/Precision CMOS R-R OP AM | Analog Devices
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8652ARMZ?

Additional datasheets, footprints and schematics for AD8652ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8652ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8652ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8652ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8652ARMZ fall under?

The AD8652ARMZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8652ARMZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8652ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8652ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8652ARMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD8652ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8652ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8652ARMZ?

You can fill out our help required form which you can use to request a quote for AD8652ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay