Status: | Production |
---|---|
Series: | AD8651 |
RoHS: | Compliant |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
2
in stock
|
Buy Now | |
Analog Devices
from US$1.46
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
205
in stock
|
Buy Now | |
element14
from US$2.33
|
205
in stock
|
Buy Now | |
Farnell
from US$2.14
|
205
in stock
|
Buy Now | |
Richardson RFPD
from US$2.25
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
54
in stock
|
Buy Now |
Single Supply Operation: 2.7 V to 5.5 V |
Space-Saving MSOP Packaging |
Bandwidth: 50 MHz @ 5 V |
Offset Voltage: 100uV typ |
41 V/us Slew Rate |
Rail-to-Rail Input and Output Swing |
Input Bias Current: 1 pA |
Supply Current: 8 mA/op amp |
SINGLE, PRECISION CMOS RAIL-RA | Analog Devices |
Op-Amp, 50Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 50MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
AD8651 50 MHz precision CMOS SMT op amp | RS |
Where can I find additional details, specifications and documents for a AD8651ARZ?
Additional datasheets, footprints and schematics for AD8651ARZ are listed on our Part Details page. You can also find images and similar parts to AD8651ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8651ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8651ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8651ARZ fall under?
The AD8651ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8651ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8651ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8651ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8651ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8651ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8651ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8651ARZ?
You can fill out our help required form which you can use to request a quote for AD8651ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.