Status: | Production |
---|---|
Series: | AD8646 |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.01
|
7,106
in stock
|
Buy Now | |
Analog Devices
from US$1.26
|
6,019
in stock
|
Buy Now | |
element14
from US$1.18
|
4,706
in stock
|
Buy Now | |
Farnell
from US$1.13
|
4,706
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
2,998
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
2,868
in stock
|
Buy Now | |
Richardson RFPD
from US$1.12
|
-
|
Buy Now |
Offset voltage: 2.5 mV maximum |
Single-supply operation: 2.7 V to 5.5 V |
Low noise: 8 nV/√Hz |
Wide bandwidth: 24 MHz |
Slew rate: 11 V/μs |
Short-circuit output current: 120 mA |
Qualified for automotive applications |
No phase reversal |
Low input bias current: 1 pA |
Low supply current per amplifier: 2 mA maximum |
Unity gain stable |
Op-Amp, 24Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
Low Cost 24MHz 2.7-5V Dual CMO | Analog Devices |
OP-AMP, 24MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8646ARMZ-REEL?
Additional datasheets, footprints and schematics for AD8646ARMZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8646ARMZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8646ARMZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8646ARMZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8646ARMZ-REEL fall under?
The AD8646ARMZ-REEL is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8646ARMZ-REEL when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8646ARMZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the AD8646ARMZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8646ARMZ-REEL have stock available?
Authorised distributors including Newark Electronics, Analog Devices, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AD8646ARMZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8646ARMZ-REEL often in real-time on the comparison pages.
What if I can't find stock of AD8646ARMZ-REEL?
You can fill out our help required form which you can use to request a quote for AD8646ARMZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.