AD8646ARMZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8646
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8646 and the AD8647 are the dual, and the AD8648 isthe quad, rail-to-rail, input and output, single-supply amplifiersfeaturing low offset voltage, wide signal bandwidth, low inputvoltage, and low current noise. The AD8647 also has a lowpower shutdown function.The combination of 24 MHz bandwidth, low offset, low noise,and very low input bias current makes these amplifiers useful ina wide variety of

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.26
1,184
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.12
520
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.18
301
in stock
Buy Now
Logo for element14
element14
from US$1.17
301
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.19
301
in stock
Buy Now

Features

Offset voltage: 2.5 mV maximum
Single-supply operation: 2.7 V to 5.5 V
Low noise: 8 nV/√Hz
Wide bandwidth: 24 MHz
Slew rate: 11 V/μs
Short-circuit output current: 120 mA
Qualified for automotive applications
No phase reversal
Low input bias current: 1 pA
Low supply current per amplifier: 2 mA maximum
Unity gain stable

Alternative Descriptions

Low Cost 24MHz 2.7-5V Dual CMO | Analog Devices
Op-Amp, 24Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 24MHZ, -40 TO 125DEG C, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8646ARMZ?

Additional datasheets, footprints and schematics for AD8646ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8646ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8646ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8646ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8646ARMZ fall under?

The AD8646ARMZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8646ARMZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8646ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8646ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8646ARMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8646ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8646ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8646ARMZ?

You can fill out our help required form which you can use to request a quote for AD8646ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay