AD8644ARZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD8644
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8614 (single) and AD8644 (quad) are single-supply, 5.5 MHz bandwidth, rail-to-rail amplifiers optimized for LCD monitor

Prices starting from US$5.10


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$8.14
75
Buy Now
Logo for element14 element14 US$5.48
13
Buy Now
Logo for Farnell Farnell US$5.72
13
Buy Now
Logo for Newark Electronics Newark Electronics US$5.10
-
Buy Now
View Full Pricing & Stock Comparison

Features

Unity-gain bandwidth: 5.5 MHz
Low voltage offset: 1.0 mV
Slew rate: 7.5 V/μs
Single-supply operation: 5 V to 18 V
High output current: 70 mA
Low supply current: 800 μA/amplifier
Stable with large capacitive loads
Rail-to-rail inputs and outputs

Alternative Descriptions

QUAD 18V LCD DRIVER | Analog Devices
OP-AMP, 5.5MHZ, -20 TO 85DEG C, NSOIC-14 | element14
Op-Amp, 5.5Mhz, -20 To 85Deg C, Nsoic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8644ARZ?

Additional datasheets, footprints and schematics for AD8644ARZ are listed on our Part Details page. You can also find images and similar parts to AD8644ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8644ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8644ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8644ARZ fall under?

The AD8644ARZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD8644ARZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8644ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8644ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8644ARZ have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for AD8644ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8644ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8644ARZ?

You can fill out our help required form which you can use to request a quote for AD8644ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay