AD8644ARUZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD8644
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8614 (single) and AD8644 (quad) are single-supply, 5.5 MHz bandwidth, rail-to-rail amplifiers optimized for LCD monitor

Where to Buy

Prices starting from US$2.24

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.26
403
in stock
Buy Now
Logo for element14
element14
from US$5.38
403
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.90
403
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.47
116
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.24
50
in stock
Buy Now

Features

Unity-gain bandwidth: 5.5 MHz
Low voltage offset: 1.0 mV
Slew rate: 7.5 V/μs
Single-supply operation: 5 V to 18 V
High output current: 70 mA
Low supply current: 800 μA/amplifier
Stable with large capacitive loads
Rail-to-rail inputs and outputs

Alternative Descriptions

Op-Amp, 5.5Mhz, -20 To 85Deg C, Tssop-14 | Newark Electronics
OP-AMP, 5.5MHZ, -20 TO 85DEG C, TSSOP-14 | element14
QUAD 18V LCD DRIVER | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8644ARUZ?

Additional datasheets, footprints and schematics for AD8644ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8644ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8644ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8644ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8644ARUZ fall under?

The AD8644ARUZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD8644ARUZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8644ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8644ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8644ARUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8644ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8644ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8644ARUZ?

You can fill out our help required form which you can use to request a quote for AD8644ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay