Status: | Production |
---|---|
Series: | AD8643 |
RoHS: | Compliant |
Low Supply Current/Amp: 250 µA max |
Very Low Input Bias Current: 1 pA max |
Low Offset Voltage: 750 µV max |
Single-supply Operation: 5 V to 26 V |
Dual-supply Operation: ±2.5 V to ±13 V |
Rail-to-rail Output |
Unity Gain Stable |
3mm x 3mm LFCSP and SOICAD8643-EP supports defense and aerospace applications (AQEC standard) |
Download AD8643-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12653 DSCC Drawing Number |
Quad Low Pwr Low Ibias R-R Out | Analog Devices |
Op-Amp, 3.5Mhz, -40 To 125Deg C, Lfcsp Rohs Compliant: Yes |Analog Devices AD8643ACPZ-REEL7 | Newark Electronics |
OP-AMP, 3.5MHZ, -40 TO 125DEG C, LFCSP | element14 |
Where can I find additional details, specifications and documents for a AD8643ACPZ-REEL7?
Additional datasheets, footprints and schematics for AD8643ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8643ACPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8643ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8643ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8643ACPZ-REEL7 fall under?
The AD8643ACPZ-REEL7 is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD8643ACPZ-REEL7 when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8643ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8643ACPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8643ACPZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8643ACPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8643ACPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8643ACPZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8643ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.