AD8639WARZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8639
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8638/AD8639 are single and dual wide bandwidth, auto-zero amplifiers featuring rail-to-rail output swing and low noise. These amplifiers have very low offset, drift, and bias current. Operation is fully specified from 5 V to 16 V single supply (±2.5 V to ±8 V dual supply).The AD8638/AD8639 provide benefits previously found only in expensive zero-drift or chopper-stabilized amplifiers. Using the Analog Devices, Inc., topology, these auto-zero amplifiers combine low cost with high accuracy and low noise. No external capacitors are required. In addition, the AD8638/AD8639 greatly reduce the digital switching noise found in most chopper- stabilized amplifiers.With a typical offset voltage of only 3 μV, drift of 0.01 μV/°C, and noise of 1.2 μV p-p (0.1 Hz to 10 Hz), the AD8638/AD8639 are suited for

Where to Buy

Prices starting from US$3.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.27
3,245
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.78
-
Buy Now
Logo for element14
element14
from US$5.08
-
Buy Now
Logo for Farnell
Farnell
from US$4.77
-
Buy Now

Features

Low Offset Voltage: 9 μV maximum
Offset drift: 0.04 μV/°C maximum
Rail-to-Rail output swing
5 V to 16 V single-supply or ±2.5 V to ±8 V dual-supply operation
High gain: 136 dB typical
High CMRR: 133 dB typical
High PSRR: 143 dB typical
Very low input bias current: 40 pA maximum
Low supply current: 1.3 mA maximum

Alternative Descriptions

Dual, Zero drift, RRIO, 16V Op | Analog Devices
Op-Amp, 1.5Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 1.5MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8639WARZ?

Additional datasheets, footprints and schematics for AD8639WARZ are listed on our Part Details page. You can also find images and similar parts to AD8639WARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8639WARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8639WARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8639WARZ fall under?

The AD8639WARZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8639WARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8639WARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8639WARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8639WARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8639WARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8639WARZ often in real-time on the comparison pages.

What if I can't find stock of AD8639WARZ?

You can fill out our help required form which you can use to request a quote for AD8639WARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay