Status: | Production |
---|---|
Series: | AD8634 |
RoHS: | Compliant |
Prices starting from US$80.04
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$80.04
|
34,573
in stock
|
Buy Now |
Extreme high temperature operation |
−40°C to +210°C, FLATPACK package |
−40°C to +175°C, SOIC package |
Rail-to-rail output |
Low power: 1.3 mA maximum |
See data sheet for additional features |
Download AD8634-KGD Data Sheet |
Available As Known Good Die and fully guaranteed to data sheet specifications. |
3/30, BIP, OP, Low Noise, RRIO | Analog Devices |
Where can I find additional details, specifications and documents for a AD8634HRZN?
Additional datasheets, footprints and schematics for AD8634HRZN are listed on our Part Details page. You can also find images and similar parts to AD8634HRZN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8634HRZN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8634HRZN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8634HRZN fall under?
The AD8634HRZN is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD8634HRZN when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8634HRZN you can contact the distributor directly for product support, shipping queries etc.
Is the AD8634HRZN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8634HRZN have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8634HRZN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8634HRZN often in real-time on the comparison pages.
What if I can't find stock of AD8634HRZN?
You can fill out our help required form which you can use to request a quote for AD8634HRZN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.