Status: | Production |
---|---|
Series: | AD8630 |
RoHS: | Compliant |
Prices starting from US$3.36
Lowest auto-zero amplifier noise |
Low offset voltage: 1 μV |
Input offset drift: 0.002 μV/°C |
Rail-to-rail input and output swing |
5 V single-supply operation |
High gain, CMRR, and PSRR: 130 dB |
Very low input bias current: 100 pA maximum |
Low supply current: 1.0 mA |
Overload recovery time: 50 μs |
No external components required |
Qualified for automotive applications |
QUAD/LOW NOISE AUTO ZERO AMP | Analog Devices |
Quad Zero-Drift R-R I/O Op-Amp, GBW 2.5MHz, SR 1V/us, Voff 1uV, +/-1.35÷+/-2.5V | Micros |
Op-Amp, 2.5Mhz, -40 To 125Deg C, Tssop | Newark Electronics |
OP-AMP, 2.5MHZ, -40 TO 125DEG C, TSSOP | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8630ARUZ?
Additional datasheets, footprints and schematics for AD8630ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8630ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8630ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8630ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8630ARUZ fall under?
The AD8630ARUZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8630ARUZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8630ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8630ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8630ARUZ have stock available?
Authorised distributors including Analog Devices, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8630ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8630ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8630ARUZ?
You can fill out our help required form which you can use to request a quote for AD8630ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.