AD8628WARTZ-R7 Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8628
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This amplifier has ultralow offset, drift, and bias current. The AD8628/AD8629/AD8630 are wide bandwidth auto-zero amplifiers featuring rail-to-rail input and output swing and low noise. Operation is fully specified from 2.7 V to 5 V single supply (±1.35 V to ±2.5 V dual supply).The AD8628/AD8629/AD8630 provide benefits previously found only in expensive auto-zeroing or chopper-stabilized amplifiers. Using Analog Devices, Inc., topology, these zero-drift amplifiers combine low cost with high accuracy and low noise. No external capacitor is required. In addition, the AD8628/ AD8629/AD8630 greatly reduce the digital switching noise found in most chopper-stabilized amplifiers.With an offset voltage of only 1 μV, drift of less than 0.005 μV/°C, and noise of only 0.5 μV p-p (0.1 Hz to 10 Hz), the AD8628/AD8629/AD8630 are suited for

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.10
2,779
in stock
Buy Now
Logo for element14
element14
from US$2.21
2,779
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.11
2,779
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.89
2,480
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.30
1,051
in stock
Buy Now

Features

Lowest auto-zero amplifier noise
Low offset voltage: 1 μV
Input offset drift: 0.002 μV/°C
Rail-to-rail input and output swing
5 V single-supply operation
High gain, CMRR, and PSRR: 130 dB
Very low input bias current: 100 pA maximum
Low supply current: 1.0 mA
Overload recovery time: 50 μs
No external components required
Qualified for automotive applications

Alternative Descriptions

Op-Amp, 2.5Mhz, -40 To 125Deg C, Sot-23 Rohs Compliant: Yes |Analog Devices AD8628WARTZ-R7 | Newark Electronics
OP-AMP, 2.5MHZ, -40 TO 125DEG C, SOT-23 | element14
Single, Zero drift, RRIO, 5V O | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8628WARTZ-R7?

Additional datasheets, footprints and schematics for AD8628WARTZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8628WARTZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8628WARTZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8628WARTZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8628WARTZ-R7 fall under?

The AD8628WARTZ-R7 is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8628WARTZ-R7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8628WARTZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8628WARTZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8628WARTZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD8628WARTZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8628WARTZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8628WARTZ-R7?

You can fill out our help required form which you can use to request a quote for AD8628WARTZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay