Status: | Production |
---|---|
Series: | AD8627 |
RoHS: | Compliant |
SC70 Package |
Very Low Input Bias Current: 1 pA Max |
Single-supply Operation: 5 V to 26 V |
Dual-supply Operation: ±2.5 V to ±13 V |
Rail-to-rail Output |
Low Supply Current: 750 µA/amp |
Low Offset Voltage: 500 µV max |
Unity Gain Stable |
No Phase Reversal |
PRECISION SINGLE SUPPLY DI-JET | Analog Devices |
Op-Amp, 5Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AD8627ARZ?
Additional datasheets, footprints and schematics for AD8627ARZ are listed on our Part Details page. You can also find images and similar parts to AD8627ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8627ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8627ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8627ARZ fall under?
The AD8627ARZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD8627ARZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8627ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8627ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8627ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8627ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8627ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8627ARZ?
You can fill out our help required form which you can use to request a quote for AD8627ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.