AD8627AKSZ-R2 High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD8627
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8627 is a true single supply precision JFET input amplifier featuring low power consumption and rail-to-rail output. Outputs are stable with capacitive loads of over 500 pF. Supply current is less than 900 µA per amplifier.

Where to Buy

Prices starting from US$3.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.29
30,521
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.26
250
in stock
Buy Now
Logo for element14
element14
from US$4.73
250
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.05
250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.95
96
in stock
Buy Now

Features

SC70 Package
Very Low Input Bias Current: 1 pA Max
Single-supply Operation: 5 V to 26 V
Dual-supply Operation: ±2.5 V to ±13 V
Rail-to-rail Output
Low Supply Current: 750 µA/amp
Low Offset Voltage: 500 µV max
Unity Gain Stable
No Phase Reversal

Alternative Descriptions

PRECISION SINGLE SUPPLY DI-JET | Analog Devices
Op-Amp, 5Mhz, -40 To 85Deg C, Sc-70-5 | Newark Electronics
OP-AMP, 5MHZ, -40 TO 85DEG C, SC-70-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8627AKSZ-R2?

Additional datasheets, footprints and schematics for AD8627AKSZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8627AKSZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8627AKSZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8627AKSZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8627AKSZ-R2 fall under?

The AD8627AKSZ-R2 is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD8627AKSZ-R2 when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8627AKSZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8627AKSZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8627AKSZ-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8627AKSZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8627AKSZ-R2 often in real-time on the comparison pages.

What if I can't find stock of AD8627AKSZ-R2?

You can fill out our help required form which you can use to request a quote for AD8627AKSZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay