Status: | Production |
---|---|
Series: | AD8626 |
RoHS: | Compliant |
SC70 Package |
Very Low IB: 1 pA max |
Single-supply Operation: 5 V to 26 V |
Dual-supply Operation: ±2.5 V to ±13 V |
Rail-to-rail Output |
Low Supply Current: 630 µA/amp typ |
Low Offset Voltage: 500 µV max |
Unity Gain Stable |
No Phase Reversal |
Op-Amp, 5Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8626ARMZ?
Additional datasheets, footprints and schematics for AD8626ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8626ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8626ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8626ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8626ARMZ fall under?
The AD8626ARMZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD8626ARMZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8626ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8626ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8626ARMZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8626ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8626ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8626ARMZ?
You can fill out our help required form which you can use to request a quote for AD8626ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.