AD8622ARZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8622
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8622 is a dual, precision rail-to-rail output operational amplifier with a low supply current of only 350 μA maximum over temperature and supply voltages. It also offers ultralow offset, drift, and voltage noise combined with very low input bias current over the full operating temperature range.With typical offset voltage of only 10 μV, offset drift of 0.5 μV/°C, and noise of only 0.2 μV p-p (0.1 Hz to 10 Hz), it is perfectly suited for

Where to Buy

Prices starting from US$2.31

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.31
119
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.83
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.94
2
in stock
Buy Now
Logo for element14
element14
from US$3.84
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.72
2
in stock
Buy Now

Features

Low offset voltage: 125 μV max
Supply current: 215 μA/amp typ
Input bias current: 200 pA max
Low input offset voltage drift: 1.2 μV/°C max
Low voltage noise: 11 nV/√Hz
Operating temperature range: −40°C to +125°C
Rail-to-rail output swing
Unity gain stable
±2.5 V to ±15 V operation

Alternative Descriptions

DUAL 36V LowPower RR Precision | Analog Devices
Op-Amp, 560Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 560KHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8622ARZ?

Additional datasheets, footprints and schematics for AD8622ARZ are listed on our Part Details page. You can also find images and similar parts to AD8622ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8622ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8622ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8622ARZ fall under?

The AD8622ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8622ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8622ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8622ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8622ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8622ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8622ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8622ARZ?

You can fill out our help required form which you can use to request a quote for AD8622ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay