AD8622ARMZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD8622ARMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8622ARMZ
Series Information for AD8622ARMZ - Analog Devices

Features

  • feature
    Very low offset voltage 125 u03bcV maximum Supply current: 215 u03bcA/amp typical Input bias current: 200 pA maximum Low input offset voltage drift: 1.2 u03bcV/u00b0C maximum Very low voltage noise: 11 nV/u221aHz Operating temperature: u221240u00b0C to +125u00b0C Rail-to-rail output swing Unity gain stable u00b12.5 V to u00b115 V operation

Description

OP-AMP 560KHZ 0.48V/US MSOP-8

The AD8622/AD8624 are dual and quad precision rail-to-rail output operational amplifiers with low supply currents of only 350 μA/amplifier maximum over temperature and supply voltages. The AD8622/AD8624 also has an input bias current cancellation circuitry that provides a very low input bias current over the full operating temperature. With a typical offset voltage of only 10 μV, offset drift of 0.5 μV/°C, and noise of only 0.2 μV p-p (0.1 Hz to 10 Hz), they are perfectly suited for applications where large error sources cannot be tolerated. Many systems can take advantage of the low noise, dc precision, and rail-to-rail output swing provided by the AD8622/AD8624 to maximize the signal-to-noise ratio and dynamic range for low power operation. The AD8622/AD8624 are specified for the extended industrial temperature range of −40°C to +125°C. The AD8622 is available in lead-free 8-lead SOIC and MSOP packages, while the AD8624 is available in lead-free 14-lead TSSOP and 16-lead LFCSP packages.

Specifications

No. of Amplifiers:
2 Amplifier, 2Amplifiers
Bandwidth:
560kHz
Slew Rate:
0.48V/µs
Supply Voltage Range:
± 2.5V to ± 15V
Amplifier Case Style:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
AD8622 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
± 2.5V to ± 15V
Op Amp Type:
Precision

Alternate Descriptions

RS Components
Op Amp Dual Precision Low Power RRO MSOP
Newark Electronics
Operational Amplifier, Dual, 560 kHz, 2, 0.48 V/ s, 2.5V to 15V, MSOP, 8 RoHS Compliant: Yes
RS Components UK
Op Amp Dual Precision Low Power RRO MSOP
RS Components DE
Operationsverstärker AD8622ARMZ Präzision 560kHz MSOP, 8-Pin Rail-to-Rail Output Montage-Typ : SMD Stromversorgungs-Typ : Dual Versorgungsspannung bipolar typ. : ±2.5 → ±15V Flankensteilheit typ. : 0.48V/µs Betriebstemperatur max. : +125 °C Betriebstemperatur min. : -40 °C Abmessungen : 3.2 x 3.2 x 0.95mm Länge : 3.2mm, Analog Devices
RS Components HK
Op Amp Dual Precision Low Power RRO MSOP
RS Components JP
Op Amp Dual Precision Low Power RRO MSOP
RS Components FR
Op Amp Dual Precision Low Power RRO MSOP
RS Components CN
运算放大器,双,高精度,低�
RS Components ES
Op Amp Dual Precision Low Power RRO MSOP
RS Components NL
Op Amp Dual Precision Low Power RRO MSOP
RS Components NO
Op Amp Dual Precision Low Power RRO MSOP
RS Components US
Op Amp Dual Precision Low Power RRO MSOP
RS Components SG
Op Amp Dual Precision Low Power RRO MSOP
RS Components TW
Op Amp Dual Precision Low Power RRO MSOP